Magnitude Comparator 4-Bit 16-Pin SOP T/R Product overview: CD4063BNSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD4063BNSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1323514-CD4063BNSR
Category: Integrated Circuits (ICs)>Logic>Comparat
Packaging: Reel - TR
Type: Magnitude Comparator
Standard Package: 2,000
Mounting: Surface Mount
Current - Output High, Low: 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL: 350ns @ 15V, 50pF
Output: Active High
Number of Bits: 4
Output Function: A B
Voltage - Supply: 3V ~ 18V
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD4063BNSRE4-NDR,CD
Base Product Number: CD4063
RoHS Status: ROHS3 Compliant
Magnitude Comparator Bit Active High Output AB 16-SO
IC COMPARATOR MAGNITUDE 16SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-CD4063BNSR | 1323514-CD4063BNSR | CD4063BNSR | CD4063BNSR |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Logic - Comparators | Comparators | Logic - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS |