4-Bit Magnitude Comparators 16-SOIC -55 to 125 Product overview: CD4063BM96 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD4063BM96 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 116321-CD4063BM96
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL: 350ns @ 15V, 50pF
Current - Quiescent: 100μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Magnitude Comparator Bit Active High Output AB 16-SOIC
IC COMPARATOR MAGNITUDE 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-CD4063BM96 | 116321-CD4063BM96 | CD4063BM96 | CD4063BM96 |
| Product Name | SOIC Linear Comparator IC | Logic - Logic - Comparators - CD4063BM96 | Comparators | Logic - Comparators |
| RoHS Compliant | RoHS | RoHS |