The CD4053B-Q1 is an automotive-grade CMOS analog multiplexer or demultiplexer with logic-level conversion, designed for signal routing in automotive applications. It is available in a 16-pin SOIC package measuring 9.9mm by 6mm and operates over a temperature range of -40°C to +125°C. It supports digital control signals from 3V to 20V and can switch analog signals up to 20V peak-to-peak with a typical ON resistance of 125Ω at VDD - VEE = 18V. Break-before-make switching is implemented, quiescent power dissipation is 0.2µW at VDD - VSS = VDD - VEE = 10V, and channel leakage is ±100pA at VDD - VEE = 18V. The device is AEC-Q100 qualified for Temperature Grade 1.
Automotive Catalog CMOS Triple 2-Channel Analog Multi/Demultiplexer with Logic-Level Conversion 16-SOIC -40 to 125
3 Circuit IC Switch 2:1 240Ohm 16-SOIC
3 Circuit IC Switch 2:1 240Ohm 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 915077-CD4053BQM96Q1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4053
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4053BQM96Q1-ND, 296-CD4053BQM96Q1DKR
3-Ch Analog Mux/Demux, 2:1, 20V, 30MHz, SOIC Product overview: CD4053BQM96Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BQM96Q1 can be used for catalog matching and distributor lookup.
IC MUX/DEMUX TRIPLE 2X1 16SOIC
3 Circuit IC Switch 2:1 240Ohm 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4053BQM96Q1 | 296-CD4053BQM96Q1TR-ND | 915077-CD4053BQM96Q1 | 747-CD4053BQM96Q1 | CD4053BQM96Q1 | CD4053BQM96Q1 |
| Product Name | CD4053B-Q1 Automotive Catalog CMOS Triple 2-Channel Analog Multi/Demultiplexer with Logic-Level Conversion | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96Q1 | 20V 30MHz SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3 X SPDT | 2x1 | 2x1 | |||
| Applications | Automotive | Automotive | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 20 volts | 2.5 to 20 volts | 5 to 20 volts | |||
| Ron | 125 ohms | 240 ohms | 5 ohms | 240 ohms |