The CC8531 is a 2.4 GHz RF SoC designed for wireless high-quality digital audio streaming, supporting up to four audio channels with I2S and USB audio interfaces, and operating with a latency as low as 10.7 ms. It features Adaptive Frequency Hopping, Forward Error Correction, and complies with ETSI EN 300 328, FCC CFR47 Part 15, and ARIB STD-T66 regulations. The device includes a full-speed USB Audio Device Class interface and supports autonomous operation or external MCU control via SPI. It is packaged in a 6 mm × 6 mm VQFN-40 package with an operating temperature range of -40°C to 85°C and operates on a supply voltage of 3.0 to 3.6 V when powered via USB. The part is RoHS compliant and meets JESD22 ESD standards.
PurePath? Wireless 2.4 GHz RF SoC for wireless digital audio streaming 40-VQFN -40 to 85
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
IC RF TXRX+MCU ISM>1GHZ 40VFQFN
Integrated Circuits (ICs) - Other wireless technologies
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC8531RHAR | CC8531RHAR-ND | CC8531RHAR | CC8531RHAR |
| Product Name | CC8531 PurePath? Wireless 2.4 GHz RF SoC for wireless digital audio streaming | RF Transceiver ICs | RF Transceiver ICs | Integrated Circuits (ICs) - Other wireless technologies |
| Features | RoHS | |||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Device Type | Transceiver | Transceiver; TxRx + MCU | ||
| Interface | USB | |||
| Data Rate | 5000 kbps | 5000 kbps |