CC8521RHAT is a 2.4 GHz RF SoC for wireless digital audio streaming, supporting up to 2 audio channels with USB audio and I2S interfaces, and featuring adaptive frequency hopping, forward error correction, and audio latency as low as 10.7 ms. It operates autonomously or with an external MCU, includes a full-speed USB Audio Device Class interface, and complies with ETSI EN 300 328, FCC CFR47 Part 15, and ARIB STD-T66. The device is packaged in a 6mm x 6mm VQFN-40 RoHS-compliant package with an operating temperature range of -40 to 85°C and a supply voltage of 3.0 to 3.6 V when powered via USB. Output power is programmable up to +3.5 dBm, with receiver sensitivity of -83 dBm.
PurePath? Wireless 2.4 GHz RF SoC for wireless digital audio streaming 40-VQFN -40 to 85
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
IC RF TXRX+MCU ISM>1GHZ 40VFQFN
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC8521RHAT | 296-32048-6-ND | CC8521RHAT |
| Product Name | CC8521 PurePath? Wireless 2.4 GHz RF SoC for wireless digital audio streaming | RF Transceiver ICs | RF Transceiver ICs |
| Features | RoHS | ||
| Device Type | Transceiver | Transceiver; TxRx + MCU | |
| Interface | USB | ||
| Operating Frequency | 2400 MHz | ||
| Data Rate | 5000 kbps | 5000 kbps |