The CC8520 is a 2.4 GHz RF system-on-chip designed for wireless digital audio streaming, supporting up to two audio channels with I2S and USB audio interfaces, operating with a latency as low as 10.7 ms. It is packaged in a 6mm x 6mm VQFN-40 and is RoHS compliant. The device operates over an ambient temperature range of -40°C to 85°C with a supply voltage of 2.0 V to 3.6 V and complies with ETSI EN 300 328, EN 300 440 class 2, FCC CFR47 Part 15, and ARIB STD-T66 regulations. It features an adaptive frequency hopping protocol, forward error correction, and supports output power up to +3.5 dBm with receiver sensitivity of -83 dBm.
PurePath? Wireless 2.4 GHz RF SoC for wireless digital audio streaming 40-VQFN -40 to 85
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
IC RF TXRX+MCU ISM>1GHZ 40VFQFN
Integrated Circuits (ICs) - Other wireless technologies
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC8520RHAT | 296-27249-6-ND | CC8520RHAT | CC8520RHAT |
| Product Name | CC8520 PurePath? Wireless 2.4 GHz RF SoC for wireless digital audio streaming | RF Transceiver ICs | RF Transceiver ICs | Integrated Circuits (ICs) - Other wireless technologies |
| Features | RoHS | |||
| Device Type | Transceiver | Transceiver; TxRx + MCU | ||
| Operating Frequency | 2400 MHz | 2400 MHz | ||
| Data Rate | 5000 kbps | 5000 kbps |