Texas Instruments RF Transceiver Modules and Modems CC3235MODASM2MONR

Description
XCC3235SF WI-FI ANT MODULE LARGE
Datasheet
Description
XCC3235SF WI-FI ANT MODULE LARGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - CC3235MODASM2MONR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
CC3235MODASM2MONR
RF Transceiver Modules and Modems CC3235MODASM2MONR
XCC3235SF WI-FI ANT MODULE LARGE

XCC3235SF WI-FI ANT MODULE LARGE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number CC3235MODASM2MONR
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
RF Receivers - 863-SI47907A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF51822-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers