The CC3200MOD is a Wi-Fi module integrating an Arm Cortex-M4 MCU, wireless connectivity, and Internet protocols for IoT applications. It is housed in a 63-pin, 20.5-mm × 17.5-mm QFM package with 1.27-mm pitch for easy assembly. The module supports 802.11 b/g/n, includes integrated 8-Mbit SPI Flash, dual crystals, and RF passives. It operates from 2.3 V to 3.6 V, with hibernate current under 7 µA and transmit current up to 229 mA at 54 OFDM. The device meets FCC, IC, TELEC, and CE certifications and is Wi-Fi CERTIFIED™. Operating temperature ranges from -20°C to +70°C.
CC3200MOD SimpleLink Wi-Fi CC3200 Internet-on-a-chip Wireless MCU module
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
WiFi Modules (802.11) CC3200 Modules
IC RF TXRX+MCU WIFI 63SMD
Integrated Circuits (ICs) - Wi-Fi products
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC3200MODR1M2AMOBR | 296-42325-1-ND | CC3200MODR1M2AMOBR | CC3200MODR1M2AMOBR | CC3200MODR1M2AMOBR |
| Product Name | CC3200MOD SimpleLink Wi-Fi CC3200 Internet-on-a-chip Wireless MCU module | RF Transceiver ICs | WiFi Modules (802.11) | RF Transceiver ICs | Integrated Circuits (ICs) - Wi-Fi products |
| Technology | Wi-Fi / WiMAX / Wi-Mesh | Wi-Fi / WiMAX / Wi-Mesh | 802.11b/g/n | Wi-Fi / WiMAX / Wi-Mesh | |
| # of Tx | 17 # | ||||
| Bias Current | 0.8750 mA | 59 mA | |||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Device Type | Transceiver | Transceiver; TxRx + MCU |