The CC2592 is a 2.4-GHz range extender designed to increase link budget in Texas Instruments' low-power RF systems by integrating a power amplifier and low-noise amplifier with matched balun, switches, and inductors. It operates from 2.0 V to 3.7 V, delivers +22 dBm output power, and consumes 4.0 mA in high-gain receive mode. The device is housed in a 4-mm × 4-mm VQFN-16 package and is rated for operation from -40°C to +125°C. It is RoHS compliant and meets IEEE 802.15.4 and ZigBee requirements for wireless sensor, industrial, and consumer systems.
2.4 GHz Range Extender 16-VQFN -40 to 125
IC RF 2.4 GHZ RANGE EXTENDER
IC RF 2.4 GHZ RANGE EXTENDER
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC2592RGVT | CC2592RGVT | CC2592RGVT |
| Product Name | CC2592 2.4 GHz Range Extender | RF and Wireless - RF Front End (LNA + PA) | RF Front End (LNA + PA) |
| Device Type | Range Extender | ||
| Features | RoHS | ||
| Operating Frequency | 2400 MHz | ||
| Bias Current | 1.9 mA |