The CC2550RST is a low-cost 2.4 GHz RF transmitter designed for low-power wireless applications within the 2400-2483.5 MHz ISM band. It features a highly configurable baseband modulator that supports multiple modulation formats, including OOK, 2-FSK, GFSK, and MSK, with a programmable data rate ranging from 1.2 to 500 kBaud. The device offers programmable output power up to +1 dBm and includes extensive hardware support for packet handling, data buffering, and burst transmissions. The CC2550RST is optimized for low power consumption, with a sleep mode current of only 200 nA and a fast startup time of 240 µs from sleep to transmit mode. It integrates a 64-byte transmit FIFO, enabling efficient burst mode data transmission. The device is designed to work seamlessly with microcontrollers and requires minimal external components due to its on-chip frequency synthesizer. This transmitter is suitable for various applications, including consumer electronics, wireless game controllers, and RF-enabled remote controls. It complies with relevant regulations such as EN 300 328 and FCC CFR47 Part 15, making it a versatile choice for engineers looking to implement low-power wireless communication solutions.
Low Cost 2.4 GHz Transmitter Designed for Low-Power Wireless Applications in 2.4 GHz ISM Band 16-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | CC2550RST |
| Product Name | CC2550 Low Cost 2.4 GHz Transmitter Designed for Low-Power Wireless Applications in 2.4 GHz ISM Band |
| Device Type | Transmitter |