2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART 32-VQFN
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC2543RHBT | 296-48503-6-ND |
| Product Name | CC2543 2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART | RF Transceiver ICs |
| Technology | Wi-Fi / WiMAX / Wi-Mesh | |
| Features | RoHS | |
| Supply Voltage | 3.6V; Other; 2 | |
| # of Tx | 5 # | |
| Data Rate | 2000 kbps | 2000 kbps |