SimpleLink Bluetooth Smart and Proprietary Wireless MCU 40-VQFN -40 to 85
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC2541F128RHAT | 296-35040-1-ND |
| Product Name | CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU | RF Transceiver ICs |
| Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh | Bluetooth |
| Features | RoHS | |
| Supply Voltage | 3.6V; Other; 2 | |
| # of Tx | 0 # | |
| Data Rate | 2000 kbps | 2000 kbps |