2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface 36-VQFN
| Texas Instruments | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | CC2511F32RSPG3 |
| Product Name | CC2511 2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface |
| Device Type | Transceiver |
| Technology | Wi-Fi / WiMAX / Wi-Mesh |
| Features | RoHS |
| Supply Voltage | 3.6V; Other; 2 |