Texas Instruments CC2510 2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory CC2510F32RHHT

Description
2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory 36-VQFN -40 to 85
Request a Quote Datasheet
Description
2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory 36-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC2510 2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory - CC2510F32RHHT - Texas Instruments
Dallas, TX, United States
CC2510 2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory
CC2510F32RHHT
CC2510 2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory CC2510F32RHHT
2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory 36-VQFN -40 to 85

2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory 36-VQFN -40 to 85

Buy Now Datasheet
RF Transceiver ICs - 296-38896-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-38896-1-ND
RF Transceiver ICs 296-38896-1-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-38896-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-38896-2-ND
RF Transceiver ICs 296-38896-2-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC2510F32RHHT 296-38896-1-ND
Product Name CC2510 2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory RF Transceiver ICs
Device Type Transceiver Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

RI-TRP-DR2B 32mm Glass Transponder Multipage - RI-TRP-DR2B-40 - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
3 suppliers
RFID, RF Access, Monitoring ICs - RF430CL331HIPWR - ODG (Origin Data Global)
Specs
Device Type RFID Transponder
Supply Voltage Other; 2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
TRPGR30ATGA 23-mm Low-Frequency Glass-Encapsulated Transponder R/O - TRPGR30ATGA - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers