The CC2510F32RHH is a 2.4 GHz system-on-chip for low-power wireless applications, integrating an enhanced 8051 MCU, 32 kB flash memory, 4 kB RAM, a full-speed USB controller, and a 2.4 GHz RF transceiver. It operates from 2.0 V to 3.6 V, supports data rates up to 500 kBaud with −103 dBm sensitivity, and features 21 GPIO pins. The device is packaged in a 36-pin VQFN measuring 6×6 mm and is rated for operation from −40°C to 85°C. It is RoHS compliant and includes an integrated 128-bit AES security coprocessor.
2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory 36-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | CC2510F32RHH |
| Product Name | CC2510 2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory |
| Device Type | Transceiver |
| Technology | Wi-Fi / WiMAX / Wi-Mesh |
| Features | RoHS |
| Supply Voltage | 3.6V; Other; 2 |