Texas Instruments CC2500 Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B CC2500RGPR

Description
Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B 20-QFN -40 to 85
Request a Quote Datasheet
Description
Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B 20-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC2500 Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B - CC2500RGPR - Texas Instruments
Dallas, TX, United States
CC2500 Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B
CC2500RGPR
CC2500 Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B CC2500RGPR
Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B 20-QFN -40 to 85

Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B 20-QFN -40 to 85

Buy Now Datasheet
RF Transceiver ICs - 296-38562-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-38562-1-ND
RF Transceiver ICs 296-38562-1-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-38562-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-38562-2-ND
RF Transceiver ICs 296-38562-2-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-38562-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-38562-6-ND
RF Transceiver ICs 296-38562-6-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2500RGPR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2500RGPR
RF Transceiver ICs CC2500RGPR
IC RF TXRX ISM>1GHZ 20VFQFN

IC RF TXRX ISM>1GHZ 20VFQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CC2500RGPR 296-38562-1-ND CC2500RGPR
Product Name CC2500 Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver Transceiver; TxRx Only
Features RoHS
Supply Voltage 1.8V; 3.6V Other; 1.8V ~ 3.6V
# of Tx 1 #
Data Rate 500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - THS9001DBVT - ODG (Origin Data Global)
Specs
Technology CDMA; Cellular, CDMA, TDMA, PCS
Supply Voltage Other; 5V
Package Type SOT23; SOT-23-6
View Details
CC1190 850 - 950MHz RF Front End - CC1190RGVT - Texas Instruments
Specs
Device Type Range Extender
Features RoHS
Operating Frequency 850 to 950 MHz
View Details
3 suppliers
Interface - Drivers, Receivers, Transceivers - AM26C31INSR - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details