The CC1201 is a low-power, high-performance single-chip RF transceiver designed for wireless systems operating in ISM and SRD bands up to 1.25 Mbps. It employs a 5-mm × 5-mm 32-pin VQFN (RHB) package and supports modulation formats including 2-FSK, 4-FSK, MSK, and OOK. The device features enhanced Wake-On-Radio (eWOR) functionality, automatic clear channel assessment, hardware AES-128 encryption, and integrated packet handling for IEEE 802.15.4g. Operating temperature ranges from -40°C to 85°C. It meets regulatory standards for Europe (ETSI EN 300 220), the US (FCC CFR 47 Part 15), and Japan (ARIB STD-T108). The CC1201 is pin-compatible with the CC1120 and supports seamless integration with the CC1190 for extended range.
Low Power, High Performance RF Transceiver 32-VQFN -40 to 85
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC1201RHBR | 296-39977-2-ND | CC1201RHBR |
| Product Name | CC1201 Low Power, High Performance RF Transceiver | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx + MCU |
| Features | RoHS | ||
| # of Tx | 16 # | ||
| Operating Frequency | 169 to 920 MHz | 164 to 950 MHz | |
| Data Rate | 1250 kbps | 1250 kbps | 1250 kbps |