Texas Instruments CC1190 850 - 950MHz RF Front End CC1190RGVR

Description
850 - 950MHz RF Front End 16-VQFN -40 to 85
Request a Quote Datasheet
Description
850 - 950MHz RF Front End 16-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC1190 850 - 950MHz RF Front End - CC1190RGVR - Texas Instruments
Dallas, TX, United States
CC1190 850 - 950MHz RF Front End
CC1190RGVR
CC1190 850 - 950MHz RF Front End CC1190RGVR
850 - 950MHz RF Front End 16-VQFN -40 to 85

850 - 950MHz RF Front End 16-VQFN -40 to 85

Buy Now Datasheet
RF Front End (LNA + PA) - CC1190RGVR - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
CC1190RGVR
RF Front End (LNA + PA) CC1190RGVR
CC1190 850 - 950MHZ RF FRONT END

CC1190 850 - 950MHZ RF FRONT END

Supplier's Site Datasheet
RF Front End (LNA + PA) - CC1190RGVR - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
CC1190RGVR
RF Front End (LNA + PA) CC1190RGVR
IC RF FRONT-END 16VQFN

IC RF FRONT-END 16VQFN

Supplier's Site Datasheet
Radio Frequency Chip/Antenna >> RF Front End Circuits - CC1190RGVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Front End Circuits
CC1190RGVR
Radio Frequency Chip/Antenna >> RF Front End Circuits CC1190RGVR
ISM 850MHz~950MHz VQFN-16-EP(4x4) RF Front End Circuits ROHS

ISM 850MHz~950MHz VQFN-16-EP(4x4) RF Front End Circuits ROHS

Supplier's Site Datasheet
RF and Wireless - RF Front End (LNA + PA) - CC1190RGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
CC1190RGVR
RF and Wireless - RF Front End (LNA + PA) CC1190RGVR
IC RF FRONT-END 16VQFN

IC RF FRONT-END 16VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CC1190RGVR CC1190RGVR CC1190RGVR CC1190RGVR
Product Name CC1190 850 - 950MHz RF Front End RF Front End (LNA + PA) Radio Frequency Chip/Antenna >> RF Front End Circuits RF and Wireless - RF Front End (LNA + PA)
Device Type Range Extender
Features RoHS RoHS
Operating Frequency 850 to 950 MHz 850 to 950 MHz
Bias Current 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Demodulators - LMX8410RGZR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3.15V ~ 3.45V, 4.75V ~ 5.25V
Package Type 48-VFQFN Exposed Pad
View Details
2 suppliers
RF Transceiver Modules and Modems - CC3235MODSF12MOBR - ODG (Origin Data Global)
Specs
Device Type Transceiver
Technology 802.11a/b/g/n
Supply Voltage Other; 2.3V ~ 3.6V
View Details