Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory 28-HTSSOP -40 to 85
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 012364-BUF16821AIPWP
Packaging: Reel - TR
Number of Circuits: 18
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 9 V to 20 V
Operating Supply Current: 12mA
Channel Output Current: 30mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Programmable Gamma-Voltage Generator 28-Pin HTSSOP EP T/R Product overview: BUF16821AIPWPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF16821AIPWPR can be used for catalog matching and distributor lookup.
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
IC AMP TFT-LCD 28HTSSOP
LCD Gamma Buffers Progammable Gamma Vltg Gen & Vcom Cal
IC AMP TFT-LCD 28HTSSOP
IC AMP TFT-LCD 28HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | BUF16821AIPWPR | 296-23636-2-ND | 012364-BUF16821AIPWPR | 737-BUF16821AIPWPR | BUF16821AIPWPR | BUF16821AIPWPR | BUF16821AIPWPR | BUF16821AIPWPR | BUF16821AIPWPR |
| Product Name | BUF16821 Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF16821AIPWPR | HTSSOP Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | LCD Gamma Buffers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | HTSSOP | "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 28-HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | 30 mA | Surface Mount | ||
| Features | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 9 to 20 volts | 9 to 20 volts |