Reference Voltage Generator for LCD Gamma Correction 24-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 201609-BUF12800AIPWP
Packaging: Reel - TR
Number of Circuits: 12
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Analog Circuit, 1 Func, 12 Channel, CMOS, PDSO24
Video Amp, 12 TFT-LCD Panels: Gamma Buffer 24-HTSSOP
12-CH Gamma-Voltage Generator 24-HTSSOP -40 to 85 Product overview: BUF12800AIPWPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF12800AIPWPR can be used for catalog matching and distributor lookup.
IC AMP TFT-LCD 24HTSSOP
IC AMP TFT-LCD 24HTSSOP
LCD Gamma Buffers Ref Vltg Generator for Correction
Video Amp 12 TFT-LCD Panels: Gamma Buffer 24-HTSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | BUF12800AIPWPR | 201609-BUF12800AIPWPR | BUF12800AIPWPR | 296-BUF12800AIPWPRTR-ND | 737-BUF12800AIPWPR | BUF12800AIPWPR | BUF12800AIPWPR | BUF12800AIPWPR | BUF12800AIPWPR |
| Product Name | BUF12800 Reference Voltage Generator for LCD Gamma Correction | Linear - Linear - Amplifiers - Video Amps and Modules - BUF12800AIPWPR | Video Amps and Modules | HTSSOP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | LCD Gamma Buffers | Video Amps and Modules | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 24-HTSSOP | SSOP; SOP; TSSOP; HTSSOP24 | "24-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | 24-HTSSOP | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Standards | RoHS | ||||||||
| Life Cycle Stage | Active | ||||||||
| Features | Rail-Rail-Out |