Reference Voltage Generator for LCD Gamma Correction 24-HTSSOP -40 to 85
Video Amp, 12 TFT-LCD Panels: Gamma Buffer 24-HTSSOP
Analog Circuit, 1 Func, 12 Channel, CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 012363-BUF12800AIPWP
Packaging: Tube/Rail
Number of Circuits: 12
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
LCD Gamma Buffers Amplifier 24-Pin HTSSOP EP Tube Product overview: BUF12800AIPWP from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF12800AIPWP can be used for catalog matching and distributor lookup.
Video Amp 12 TFT-LCD Panels: Gamma Buffer 24-HTSSOP
IC AMP TFT-LCD 24HTSSOP
IC AMP TFT-LCD 24HTSSOP
LCD Gamma Buffers Ref Vltg Generator for Correction
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | BUF12800AIPWP | 296-17589-5-ND | BUF12800AIPWP | 012363-BUF12800AIPWP | 737-BUF12800AIPWP | BUF12800AIPWP | BUF12800AIPWP | BUF12800AIPWP | BUF12800AIPWP |
| Product Name | BUF12800 Reference Voltage Generator for LCD Gamma Correction | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF12800AIPWP | HTSSOP Video Amps And Module | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | LCD Gamma Buffers | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; HTSSOP24 | SSOP; SOP; TSSOP; 24-HTSSOP | Rail/Tube | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Features | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 7 to 18 volts | ||||||||
| Standards | RoHS |