Reference Voltage Generator for VCOM Adjustment 10-VSON
Video Amp, 1 TFT-LCD Panels: VCOM Driver 10-VSON (3x3)
Video Amp, 1 TFT-LCD Panels: VCOM Driver 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1025092-BUF01900AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Reference Voltage Generator for VCOM Adjustment 10-VSON Product overview: BUF01900AIDRCT from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF01900AIDRCT can be used for catalog matching and distributor lookup.
LCD Gamma Buffers Ref Vltg Gen for VCOM Adj
Video Amp 1 TFT-LCD Panels: VCOM Driver 10-VSON (3x3)
IC AMP TFT-LCD 10VSON
IC AMP TFT-LCD 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | BUF01900AIDRCT | 296-BUF01900AIDRCT-ND | 1025092-BUF01900AIDRCT | 737-BUF01900AIDRCT | BUF01900AIDRCT | BUF01900AIDRCT | BUF01900AIDRCT | BUF01900AIDRCT |
| Product Name | BUF01900 Reference Voltage Generator for VCOM Adjustment | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF01900AIDRCT | Video Amps And Module | LCD Gamma Buffers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||
| Features | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 7 to 18 volts | |||||||
| Package Type | 10-VFDFN Exposed Pad | 10-VSON (3x3) | Tape and Reel | 10-VFDFN Exposed Pad | 10-VSON (3x3) |