5V, Qi Compliant Wireless Power Transmitter Manager with Foreign Metal Object Detection 48-VQFN -40 to 110
IC WIRELESS PWR TX 48QFN
Wireless Power Transmitter PMIC 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 129510-BQ500211ARGZT
Packaging: Reel - TR
Applications: Wireless Power Transmitter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 110°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 52mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Texas Instruments | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | BQ500211ARGZT | BQ500211ARGZT | BQ500211ARGZT | 129510-BQ500211ARGZT |
Product Name | BQ500211A 5V, Qi Compliant Wireless Power Transmitter Manager with Foreign Metal Object Detection | Integrated Circuits | Power Management - Specialized | PMIC - PMIC - Power Management - Specialized - BQ500211ARGZT |
Type | VQFN | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | 48-VFQFN Exposed Pad | 48-VQFN (7x7) |