Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 770352-BQ294524DRVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 6-WDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 3
Family Name: BQ294524
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-SON (2x2)
Alternative Parts (Cross-Reference): BQ294524DRVR;
Introduction Date: May 28, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC BATT PROT LI-ION 2-3CEL 6WSON
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
BQ294524 Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
IC BATT PROT LI-ION 2-3CEL 6WSON
Texas Instruments | Win Source Electronics | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | BQ294524DRVT | 770352-BQ294524DRVT | BQ294524DRVT | BQ294524DRVT | BQ294524DRVT | BQ294524DRVT |
Product Name | BQ294524 Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries | PMIC - PMIC - Battery Management - BQ294524DRVT | Integrated Circuits | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | |
Type | SON | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | 6-WDFN Exposed Pad | WSON6 |