Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP 6-SON -40 to 85
IC BATT PROT LI-ION 2-3CEL 6WSON
Manufacturer: Texas Instruments
Win Source Part Number: 201360-BQ294502DRVR
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC BATT PROT LI-ION 2-3CEL 6WSON
Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
Texas Instruments | LIXINC Electronics Co., Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | BQ294502DRVR | BQ294502DRVR | 201360-BQ294502DRVR | BQ294502DRVR | BQ294502DRVR |
Product Name | BQ294502 Overvoltage Protection Device for 2- to 3-Cell Li-Ion Batteries, with 4.35v OVP | Integrated Circuits | PMIC - PMIC - Battery Management - BQ294502DRVR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
Type | SON | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | 6-SON (2x2) | 6-WDFN Exposed Pad |