Texas Instruments PMIC - PMIC - Battery Chargers - BQ24166RGET BQ24166RGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 770305-BQ24166RGET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Family Name: BQ24166 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): LTC4061EDD#TR; LTC4061EDD; LTC4061EDD#TRPBF; LTC4061EDD#PBF; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770305-BQ24166RGET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Family Name: BQ24166 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): LTC4061EDD#TR; LTC4061EDD; LTC4061EDD#TRPBF; LTC4061EDD#PBF; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24166RGET - 770305-BQ24166RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24166RGET
770305-BQ24166RGET
PMIC - PMIC - Battery Chargers - BQ24166RGET 770305-BQ24166RGET
Manufacturer: Texas Instruments Win Source Part Number: 770305-BQ24166RGET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Family Name: BQ24166 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): LTC4061EDD#TR; LTC4061EDD; LTC4061EDD#TRPBF; LTC4061EDD#PBF; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770305-BQ24166RGET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Interface: USB
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Family Name: BQ24166
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): LTC4061EDD#TR; LTC4061EDD; LTC4061EDD#TRPBF; LTC4061EDD#PBF;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 770305-BQ24166RGET
Product Name PMIC - PMIC - Battery Chargers - BQ24166RGET
Package Type Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4992KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
DC DC Switching Controllers - 5962-8670406VPA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details