Texas Instruments PMIC - PMIC - Battery Chargers - BQ24005PWPRG4 BQ24005PWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 913427-BQ24005PWPRG4 Operating Temperature Range: -40°C ~ 70°C (TA) Features: Charger IC Lithium Ion 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: bq24005 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913427-BQ24005PWPRG4 Operating Temperature Range: -40°C ~ 70°C (TA) Features: Charger IC Lithium Ion 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: bq24005 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24005PWPRG4 - 913427-BQ24005PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24005PWPRG4
913427-BQ24005PWPRG4
PMIC - PMIC - Battery Chargers - BQ24005PWPRG4 913427-BQ24005PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 913427-BQ24005PWPRG4 Operating Temperature Range: -40°C ~ 70°C (TA) Features: Charger IC Lithium Ion 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: bq24005 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 913427-BQ24005PWPRG4
Operating Temperature Range: -40°C ~ 70°C (TA)
Features: Charger IC Lithium Ion 20-HTSSOP
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: bq24005
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 913427-BQ24005PWPRG4
Product Name PMIC - PMIC - Battery Chargers - BQ24005PWPRG4
Package Type SSOP; Other; 20-HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ACT4070BYH-T - 1011910-ACT4070BYH-T - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SOP-EP
View Details
2 suppliers
2.8V 0.15A LDO Voltage Regulator IC - 699-AAT3218IJS-2.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details