Alternative Parts (Cross-Reference): Cross
Manufacturer: Chipown
Category: Audio Products
Part Status: Active
Type: Intermediate Bus Converter
Output Type: Open Collector
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Current - Input Bias (Max): 2pA @ 5V
Current - Quiescent (Max): 5 µA
Propagation Delay (Max): 29µs (Typ)
Hysteresis: 1.2mV
Operating Temperature: -40°C ~ 85°C
Package / Case: 6-VQFN Exposed Pad
IC COMPARATOR 1 WINDW 8SOIC Product overview: AMC23C12DWVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AMC23C12DWVR can be used for catalog matching and distributor lookup.
Comparator Window Open-Drain 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Analog Comparators | Analog Comparators |
| Product Number | 692-AMC23C12DWVR | AMC23C12DWVR | |
| Product Name | Audio Products | Linear Comparator IC | Comparators |
| Features | Single-Supply | ||
| Package Type | 6-VQFN Exposed Pad | Tape & Reel (TR) | SOIC; 8-SOIC (0.295\", 7.50mm Width) |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 27 volts |