Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5828ZAV AFE5828ZAV

Description
Manufacturer: Texas Instruments Win Source Part Number: 911215-AFE5828ZAV Features: Channel AFE Bit 289-NFBGA (15x15) Package: Tray Package: 289-LFBGA Mounting: Surface Mount Family Name: AFE5828 Categories: Integrated Circuits (ICs) Case / Package: 289-NFBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911215-AFE5828ZAV Features: Channel AFE Bit 289-NFBGA (15x15) Package: Tray Package: 289-LFBGA Mounting: Surface Mount Family Name: AFE5828 Categories: Integrated Circuits (ICs) Case / Package: 289-NFBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5828ZAV - 911215-AFE5828ZAV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5828ZAV
911215-AFE5828ZAV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5828ZAV 911215-AFE5828ZAV
Manufacturer: Texas Instruments Win Source Part Number: 911215-AFE5828ZAV Features: Channel AFE Bit 289-NFBGA (15x15) Package: Tray Package: 289-LFBGA Mounting: Surface Mount Family Name: AFE5828 Categories: Integrated Circuits (ICs) Case / Package: 289-NFBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 911215-AFE5828ZAV
Features: Channel AFE Bit 289-NFBGA (15x15)
Package: Tray
Package: 289-LFBGA
Mounting: Surface Mount
Family Name: AFE5828
Categories: Integrated Circuits (ICs)
Case / Package: 289-NFBGA (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 911215-AFE5828ZAV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5828ZAV
Package Type 289-NFBGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Analog Switch and Multiplexer IC - 747-74HCT4053D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
5 - 6000 MHz Absorptive High Isolation SPST Switch - QPC6014 - Qorvo
Specs
Switch Type SPST
Supply Voltage (VS) 1.8 volts
Min Operating Current 0.0750 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers