Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4490RHAR AFE4490RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 077956-AFE4490RHAR Packaging: Reel - TR Number of Bits: 22 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Analog Supply Voltage: 2 V to 3.6 V Digital Supply Voltage: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 077956-AFE4490RHAR Packaging: Reel - TR Number of Bits: 22 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Analog Supply Voltage: 2 V to 3.6 V Digital Supply Voltage: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4490RHAR - 077956-AFE4490RHAR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4490RHAR
077956-AFE4490RHAR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4490RHAR 077956-AFE4490RHAR
Manufacturer: Texas Instruments Win Source Part Number: 077956-AFE4490RHAR Packaging: Reel - TR Number of Bits: 22 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Analog Supply Voltage: 2 V to 3.6 V Digital Supply Voltage: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 077956-AFE4490RHAR
Packaging: Reel - TR
Number of Bits: 22
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 40-VQFN (6x6)
Analog Supply Voltage: 2 V to 3.6 V
Digital Supply Voltage: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 077956-AFE4490RHAR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4490RHAR
Package Type 40-VQFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4016D,652-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers