Texas Instruments ADS7863A Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC ADS7863ADBQ

Description
Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC 24-SSOP -40 to 125
Request a Quote
Description
Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC 24-SSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7863A is a dual-channel, 12-bit, 2-MSPS analog-to-digital converter (ADC) that supports either 2+2 or 3+3 channel configurations for simultaneous sampling. It features four fully-differential or six pseudo-differential inputs, making it suitable for high-speed signal acquisition in noisy environments, with a common-mode rejection ratio of 72 dB at 100 kHz. The device operates with a supply voltage range of 2.7 V to 5.5 V and consumes 45 mW at 5 V. It includes a programmable and buffered internal 2.5-V reference and offers flexible power-down features. The ADS7863A is specified for an extended temperature range of -40°C to +125°C and is available in both SSOP-24 and QFN-24 packages. Key performance metrics include a signal-to-noise ratio (SNR) of 71 dB and total harmonic distortion (THD) of -81 dB, making it suitable for applications such as motor control and multi-axis positioning systems.

Datasheet Summary
Powered by GS/AI

The ADS7863A is a dual-channel, 12-bit, 2-MSPS analog-to-digital converter (ADC) that supports either 2+2 or 3+3 channel configurations for simultaneous sampling. It features four fully-differential or six pseudo-differential inputs, making it suitable for high-speed signal acquisition in noisy environments, with a common-mode rejection ratio of 72 dB at 100 kHz. The device operates with a supply voltage range of 2.7 V to 5.5 V and consumes 45 mW at 5 V. It includes a programmable and buffered internal 2.5-V reference and offers flexible power-down features. The ADS7863A is specified for an extended temperature range of -40°C to +125°C and is available in both SSOP-24 and QFN-24 packages. Key performance metrics include a signal-to-noise ratio (SNR) of 71 dB and total harmonic distortion (THD) of -81 dB, making it suitable for applications such as motor control and multi-axis positioning systems.

Suppliers

Company
Product
Description
Supplier Links
ADS7863A Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC - ADS7863ADBQ - Texas Instruments
Dallas, TX, United States
ADS7863A Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC
ADS7863ADBQ
ADS7863A Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC ADS7863ADBQ
Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC 24-SSOP -40 to 125

Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC 24-SSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Signal Conditioning Chips
Product Number ADS7863ADBQ
Product Name ADS7863A Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal conditioners - AFE3010AIRGTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LMP91200 Integrated AFE for Low-Power pH Sensing Applications - LMP91200MT/NOPB - Texas Instruments
Specs
Supply Voltage 1.8V; 5.5
Bias Current 0.0500 mA
Standards and Certifications RoHS
View Details
PGA308 Single Supply, Auto-Zero Sensor Amplifier w/Programmable Gain & Offset - PGA308AIDGST - Texas Instruments
Specs
Input Type Temperature
Supply Voltage 2.7
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details