Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298CZXGR ADS1298CZXGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 846862-ADS1298CZXGR Features: 8 Channel AFE Bit 14.1 mW Package: Reel - TR Family Name: ADS1298 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 846862-ADS1298CZXGR Features: 8 Channel AFE Bit 14.1 mW Package: Reel - TR Family Name: ADS1298 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298CZXGR - 846862-ADS1298CZXGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298CZXGR
846862-ADS1298CZXGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298CZXGR 846862-ADS1298CZXGR
Manufacturer: Texas Instruments Win Source Part Number: 846862-ADS1298CZXGR Features: 8 Channel AFE Bit 14.1 mW Package: Reel - TR Family Name: ADS1298 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 846862-ADS1298CZXGR
Features: 8 Channel AFE Bit 14.1 mW
Package: Reel - TR
Family Name: ADS1298
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 846862-ADS1298CZXGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298CZXGR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383USG - 908468-7WBD383USG - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type US8
View Details
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs - ACT88422 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 36 ball WLCSP
View Details
Dual 5V Analog Switch and Multiplexer IC - 743-74CBTD16210DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers