Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296CZXGT ADS1296CZXGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141665-ADS1296CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 17.5mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: ADS1296 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1296CZXGR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141665-ADS1296CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 17.5mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: ADS1296 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1296CZXGR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296CZXGT - 1141665-ADS1296CZXGT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296CZXGT
1141665-ADS1296CZXGT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296CZXGT 1141665-ADS1296CZXGT
Manufacturer: Texas Instruments Win Source Part Number: 1141665-ADS1296CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 17.5mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: ADS1296 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1296CZXGR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141665-ADS1296CZXGT
Packaging: Reel - TR
Package: 64-LFBGA
Power (Watts): 17.5mW
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 6
Resolution: 24
Family Name: ADS1296
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): ADS1296CZXGR;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141665-ADS1296CZXGT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296CZXGT
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module - TQC9112 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP12T
Supply Voltage (VS) 2.5 to 3 volts
View Details
Dual 3.6V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV16800GRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers