Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294RIZXGT ADS1294RIZXGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141664-ADS1294RIZXG T Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 10.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1294IPAGR; ADS1294RIZXGR; ADS1294RIZXGT; ADS1294IPAG; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141664-ADS1294RIZXG T Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 10.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1294IPAGR; ADS1294RIZXGR; ADS1294RIZXGT; ADS1294IPAG; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294RIZXGT - 1141664-ADS1294RIZXGT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294RIZXGT
1141664-ADS1294RIZXGT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294RIZXGT 1141664-ADS1294RIZXGT
Manufacturer: Texas Instruments Win Source Part Number: 1141664-ADS1294RIZXG T Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 10.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1294IPAGR; ADS1294RIZXGR; ADS1294RIZXGT; ADS1294IPAG; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141664-ADS1294RIZXGT
Packaging: Reel - TR
Package: 64-LFBGA
Power (Watts): 10.1mW
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 4
Resolution: 24
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): ADS1294IPAGR; ADS1294RIZXGR; ADS1294RIZXGT; ADS1294IPAG;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141664-ADS1294RIZXGT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294RIZXGT
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LV4052DB,118-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 1 to 6 volts
Ron 85 ohms
View Details
4 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers