Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294CZXGT ADS1294CZXGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141661-ADS1294CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 10.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Family Name: ADS1294 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1294CZXGR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141661-ADS1294CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 10.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Family Name: ADS1294 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1294CZXGR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294CZXGT - 1141661-ADS1294CZXGT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294CZXGT
1141661-ADS1294CZXGT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294CZXGT 1141661-ADS1294CZXGT
Manufacturer: Texas Instruments Win Source Part Number: 1141661-ADS1294CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 10.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Family Name: ADS1294 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1294CZXGR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141661-ADS1294CZXGT
Packaging: Reel - TR
Package: 64-LFBGA
Power (Watts): 10.1mW
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 4
Resolution: 24
Family Name: ADS1294
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): ADS1294CZXGR;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141661-ADS1294CZXGT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294CZXGT
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs - ACT88422 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 36 ball WLCSP
View Details
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GW-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Number of Pins 5
View Details