Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1293CISQE/NOPB ADS1293CISQE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 768082-ADS1293CISQE/ NOPB Packaging: Reel package Package: 28-WFQFN Exposed Pad Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 3 Resolution: 24 Family Name: ADS1293 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-WQFN (5x5) Alternative Parts (Cross-Reference): ADS1293CISQ/NOPB; Introduction Date: November 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768082-ADS1293CISQE/ NOPB Packaging: Reel package Package: 28-WFQFN Exposed Pad Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 3 Resolution: 24 Family Name: ADS1293 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-WQFN (5x5) Alternative Parts (Cross-Reference): ADS1293CISQ/NOPB; Introduction Date: November 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1293CISQE/NOPB - 768082-ADS1293CISQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1293CISQE/NOPB
768082-ADS1293CISQE/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1293CISQE/NOPB 768082-ADS1293CISQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 768082-ADS1293CISQE/ NOPB Packaging: Reel package Package: 28-WFQFN Exposed Pad Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 3 Resolution: 24 Family Name: ADS1293 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-WQFN (5x5) Alternative Parts (Cross-Reference): ADS1293CISQ/NOPB; Introduction Date: November 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 768082-ADS1293CISQE/NOPB
Packaging: Reel package
Package: 28-WFQFN Exposed Pad
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 3
Resolution: 24
Family Name: ADS1293
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-WQFN (5x5)
Alternative Parts (Cross-Reference): ADS1293CISQ/NOPB;
Introduction Date: November 26, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768082-ADS1293CISQE/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1293CISQE/NOPB
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz High Linearity SPDT Switch - RF1630 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.65 volts
View Details
200MHz 3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16210VRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 200 MHz
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers