Manufacturer: Texas Instruments
Win Source Part Number: 808702-ADS1293CISQ/N
Packaging: Reel
Number of Bits: 24
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Number of Channels: 3
Supplier Device Package: 28-WQFN (5x5)
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: ADS1293
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 808702-ADS1293CISQ/NOPB |
| Product Name | Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1293CISQ/NOPB |