Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IPBS ADS1291IPBS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141658-ADS1291IPBS Packaging: Tray Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 32-TQFP (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ADS1291 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.7V ~ 3.6V Power (W): 495μW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141658-ADS1291IPBS Packaging: Tray Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 32-TQFP (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ADS1291 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.7V ~ 3.6V Power (W): 495μW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IPBS - 1141658-ADS1291IPBS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IPBS
1141658-ADS1291IPBS
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IPBS 1141658-ADS1291IPBS
Manufacturer: Texas Instruments Win Source Part Number: 1141658-ADS1291IPBS Packaging: Tray Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 32-TQFP (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ADS1291 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.7V ~ 3.6V Power (W): 495μW

Manufacturer: Texas Instruments
Win Source Part Number: 1141658-ADS1291IPBS
Packaging: Tray
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (5x5)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1291
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 1.7V ~ 3.6V
Power (W): 495μW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141658-ADS1291IPBS
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1291IPBS
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 2.7 GHz Single Channel Switch-LNA - QPB9361 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers