Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CZXGT ADS1198CZXGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1015374-ADS1198CZXGT Packaging: Reel - TR Power (Watts): 8.2mW Number of Bits: 16 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 64-NFBGA (8x8) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGR; ADS1198CPAG; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1015374-ADS1198CZXGT Packaging: Reel - TR Power (Watts): 8.2mW Number of Bits: 16 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 64-NFBGA (8x8) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGR; ADS1198CPAG; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CZXGT - 1015374-ADS1198CZXGT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CZXGT
1015374-ADS1198CZXGT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CZXGT 1015374-ADS1198CZXGT
Manufacturer: Texas Instruments Win Source Part Number: 1015374-ADS1198CZXGT Packaging: Reel - TR Power (Watts): 8.2mW Number of Bits: 16 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 64-NFBGA (8x8) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGR; ADS1198CPAG; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015374-ADS1198CZXGT
Packaging: Reel - TR
Power (Watts): 8.2mW
Number of Bits: 16
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Case / Package: 64-NFBGA (8x8)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGR; ADS1198CPAG;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1015374-ADS1198CZXGT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CZXGT
Package Type 64-NFBGA (8x8)
Unlock Full Specs
to access all available technical data

Similar Products

0.15 - 2.8 GHz, 50 Watt, High Power GaN SPDT Switch - QPC1005 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers