Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CPAG ADS1198CPAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141611-ADS1198CPAG Packaging: Tray Package: 64-TQFP Power (Watts): 8.2mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 8 Resolution: 16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGT; ADS1198CZXGR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141611-ADS1198CPAG Packaging: Tray Package: 64-TQFP Power (Watts): 8.2mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 8 Resolution: 16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGT; ADS1198CZXGR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CPAG - 1141611-ADS1198CPAG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CPAG
1141611-ADS1198CPAG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CPAG 1141611-ADS1198CPAG
Manufacturer: Texas Instruments Win Source Part Number: 1141611-ADS1198CPAG Packaging: Tray Package: 64-TQFP Power (Watts): 8.2mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 8 Resolution: 16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGT; ADS1198CZXGR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141611-ADS1198CPAG
Packaging: Tray
Package: 64-TQFP
Power (Watts): 8.2mW
Operating Supply Voltage: 2.7 V ~ 5.25 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 8
Resolution: 16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGT; ADS1198CZXGR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141611-ADS1198CPAG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CPAG
Supply Voltage (VS) 2.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
Automotive TSSOP Analog Switch and Multiplexer IC - 743-74AUP1G157GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 0.8000 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 6
View Details
5 suppliers