Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IRSMR ADS1191IRSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 860403-ADS1191IRSMR Features: Channel AFE 16 Bit 32-VQFN (4x4) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ADS1191 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADS1191IRSMR-ND, 296-50883-2, 296-50883-1, 296-50883-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860403-ADS1191IRSMR Features: Channel AFE 16 Bit 32-VQFN (4x4) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ADS1191 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADS1191IRSMR-ND, 296-50883-2, 296-50883-1, 296-50883-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IRSMR - 860403-ADS1191IRSMR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IRSMR
860403-ADS1191IRSMR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IRSMR 860403-ADS1191IRSMR
Manufacturer: Texas Instruments Win Source Part Number: 860403-ADS1191IRSMR Features: Channel AFE 16 Bit 32-VQFN (4x4) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ADS1191 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADS1191IRSMR-ND, 296-50883-2, 296-50883-1, 296-50883-6

Manufacturer: Texas Instruments
Win Source Part Number: 860403-ADS1191IRSMR
Features: Channel AFE 16 Bit 32-VQFN (4x4)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ADS1191
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS1191IRSMR-ND, 296-50883-2, 296-50883-1, 296-50883-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 860403-ADS1191IRSMR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IRSMR
Package Type 32-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz, 10 Watt, High Power GaN SPDT Switch - QPC2040 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers