Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IDGST ADS1118IDGST

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141600-ADS1118IDGST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Temperature Sensor Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS1118 Categories: Integrated Circuits (ICs) Sampling Rate: 860 Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): ADS1118QDGSRQ1; CS5523-AP; CS5523-AS; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Portable Devices, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141600-ADS1118IDGST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Temperature Sensor Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS1118 Categories: Integrated Circuits (ICs) Sampling Rate: 860 Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): ADS1118QDGSRQ1; CS5523-AP; CS5523-AS; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Portable Devices, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IDGST - 1141600-ADS1118IDGST - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IDGST
1141600-ADS1118IDGST
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IDGST 1141600-ADS1118IDGST
Manufacturer: Texas Instruments Win Source Part Number: 1141600-ADS1118IDGST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Temperature Sensor Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS1118 Categories: Integrated Circuits (ICs) Sampling Rate: 860 Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): ADS1118QDGSRQ1; CS5523-AP; CS5523-AS; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Portable Devices, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 1141600-ADS1118IDGST
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: PGA, Temperature Sensor
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Operating Supply Voltage: 2 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS1118
Categories: Integrated Circuits (ICs)
Sampling Rate: 860
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): ADS1118QDGSRQ1; CS5523-AP; CS5523-AS;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Portable Devices, Automation & Process Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1141600-ADS1118IDGST
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IDGST
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3021-000005-250PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVR - 937077-TMP116NAIDRVR - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 6-WSON (2x2)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details