Texas Instruments Multivibrators 96L02DC

Description
Monostable Multivibrator 80 ns 16-CDIP
Datasheet
Description
Monostable Multivibrator 80 ns 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 96L02DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
96L02DC
Multivibrators 96L02DC
Monostable Multivibrator 80 ns 16-CDIP

Monostable Multivibrator 80 ns 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 96L02DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
96L02DC
Integrated Circuits (ICs) - Logic - Multivibrators 96L02DC
MONOSTABLE MULTIVIBRATOR, 96L SE

MONOSTABLE MULTIVIBRATOR, 96L SE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 96L02DC 96L02DC
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC14528BDG - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 96LS02PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual monostable multivibrator - HEF4528BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
7 suppliers
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details