The 8415101SA is a magnitude comparator from Quarktwin Technology Ltd., designed to provide active low outputs for equality and greater-than comparisons. It features a 20-pin CFP package and operates within a temperature range of -55 to 125 degrees Celsius. The device is classified as Non-RoHS and Green, utilizing a SnPb lead finish. This comparator is suitable for applications requiring precise comparison of binary values, making it a viable option for engineers looking for reliable performance in harsh environments.
Magnitude Comparator Bit Active Low Output A=B, A>B 20-CFP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 8415101SA |
| Product Name | Comparators |
| RoHS Compliant | RoHS |