The PAL16L8A-2M is a standard high-speed programmable array logic (PAL) device from Texas Instruments, designed for reliable and high-performance applications. It features a maximum operating speed of 25 MHz and is characterized for operation over a military temperature range of -55¬8C to 125¬8C. The device supports a configuration of 10 inputs and 6 outputs, with the capability for 3-state outputs. This part is available in multiple package options, including Ceramic Dual In-line Package (CDIP) and Ceramic Flat Package (CFP), allowing for flexibility in design and integration. The PAL16L8A-2M utilizes Advanced Low-Power Schottky technology combined with titanium-tungsten fuses, making it suitable for applications requiring compact circuit designs and efficient power dissipation. Its programmability allows for quick customization of logic functions, which can lead to reduced board space and overall system power consumption.
Standard High-Speed PAL<R> Circuits 20-CDIP -55 to 125
STANDARD HIGH-SPEED PAL CIRCUITS
PAL® Programmable Logic Device (PLD) IC Macrocells 20-CDIP
STANDARD HIGH-SPEED PAL CIRCUITS
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 8103611RA | 296-8103611RA-ND | 8103611RA | 8103611RA |
| Product Name | PAL16L8A-2M Standard High-Speed PAL<R> Circuits | PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; CDIP,CFP,LCCC | CDIP; Other; "20-CDIP (0.300"", 7.62mm)" | Other; 20-CDIP (0.300\", 7.62mm) | CDIP |