Texas Instruments SN54LS629 Voltage-Controlled Oscillators 8102101EA

Description
Voltage-Controlled Oscillators 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Voltage-Controlled Oscillators 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS629 Voltage-Controlled Oscillators - 8102101EA - Texas Instruments
Dallas, TX, United States
SN54LS629 Voltage-Controlled Oscillators
8102101EA
SN54LS629 Voltage-Controlled Oscillators 8102101EA
Voltage-Controlled Oscillators 16-CDIP -55 to 125

Voltage-Controlled Oscillators 16-CDIP -55 to 125

Buy Now Datasheet
Programmable Timers and Oscillators - 8102101EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8102101EA
Programmable Timers and Oscillators 8102101EA
VCO (Dual) IC 15MHz ~ 25MHz 16-CDIP

VCO (Dual) IC 15MHz ~ 25MHz 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8102101EA 8102101EA
Product Name SN54LS629 Voltage-Controlled Oscillators Programmable Timers and Oscillators
Oscillator Type VCO VCO; VCO (Dual)
Package / Form Factor Surface Mount 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 5.25 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LM555H/883 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor TO-99-8 Metal Can
Features / Standards RoHS
View Details
Oscillators - 296-47080-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556MDR - 1108378-TLC556MDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - 296-LMK6CE15625DDLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers