Texas Instruments Logic - Logic - Specialty Logic - 74SSTV16859DGGRG4 74SSTV16859DGGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 765980-74SSTV16859DG GRG4 Series: 74SSTV Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Resolution: 13, 26 Family Name: 74SSTV16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74SSTV16859AE; HD74SSTV16859TE; PI74SSTV16859AEX; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765980-74SSTV16859DG GRG4 Series: 74SSTV Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Resolution: 13, 26 Family Name: 74SSTV16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74SSTV16859AE; HD74SSTV16859TE; PI74SSTV16859AEX; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74SSTV16859DGGRG4 - 765980-74SSTV16859DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74SSTV16859DGGRG4
765980-74SSTV16859DGGRG4
Logic - Logic - Specialty Logic - 74SSTV16859DGGRG4 765980-74SSTV16859DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 765980-74SSTV16859DG GRG4 Series: 74SSTV Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Resolution: 13, 26 Family Name: 74SSTV16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74SSTV16859AE; HD74SSTV16859TE; PI74SSTV16859AEX; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765980-74SSTV16859DGGRG4
Series: 74SSTV
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage: 2.3 V ~ 2.7 V
Resolution: 13, 26
Family Name: 74SSTV16859
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): PI74SSTV16859AE; HD74SSTV16859TE; PI74SSTV16859AEX;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 74SSTV16859DGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
74SSTV16859DGGRG4
Integrated Circuits (ICs) - Logic - Specialty Logic 74SSTV16859DGGRG4
IC REG BUFFER 13-26BIT 64-TSSOP

IC REG BUFFER 13-26BIT 64-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 765980-74SSTV16859DGGRG4 74SSTV16859DGGRG4
Product Name Logic - Logic - Specialty Logic - 74SSTV16859DGGRG4 Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type SSOP; Other; 64-TFSOP (0.240", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products