Texas Instruments Logic - Logic - Specialty Logic - 74SSTUB32868ZRHR 74SSTUB32868ZRHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 007387-74SSTUB32868Z RHR Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 176-NFBGA (6x15) Alternative Parts (Cross-Reference): IDT74SSTUBH32868ABKG ; 74SSTUB32868AZRHR; 74SSTUB32868ZRH; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 007387-74SSTUB32868Z RHR Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 176-NFBGA (6x15) Alternative Parts (Cross-Reference): IDT74SSTUBH32868ABKG ; 74SSTUB32868AZRHR; 74SSTUB32868ZRH; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74SSTUB32868ZRHR - 007387-74SSTUB32868ZRHR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74SSTUB32868ZRHR
007387-74SSTUB32868ZRHR
Logic - Logic - Specialty Logic - 74SSTUB32868ZRHR 007387-74SSTUB32868ZRHR
Manufacturer: Texas Instruments Win Source Part Number: 007387-74SSTUB32868Z RHR Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 176-NFBGA (6x15) Alternative Parts (Cross-Reference): IDT74SSTUBH32868ABKG ; 74SSTUB32868AZRHR; 74SSTUB32868ZRH; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007387-74SSTUB32868ZRHR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Bits: 28
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 176-NFBGA (6x15)
Alternative Parts (Cross-Reference): IDT74SSTUBH32868ABKG; 74SSTUB32868AZRHR; 74SSTUB32868ZRH;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 007387-74SSTUB32868ZRHR
Product Name Logic - Logic - Specialty Logic - 74SSTUB32868ZRHR
Package Type Other; 176-NFBGA (6x15)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060191P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details