Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH2952DGVRE4

Description
IC TXRX NON-INVERT 3.6V 24TVSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 24TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH2952DGVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH2952DGVRE4
Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH2952DGVRE4
IC TXRX NON-INVERT 3.6V 24TVSOP

IC TXRX NON-INVERT 3.6V 24TVSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVTH2952DGVRE4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details