Manufacturer: Texas Instruments
Win Source Part Number: 198222-74LVC1G126DCK
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: 74LVC1G126
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G126DCKTE4;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 198222-74LVC1G126DCKR E4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G126DCKR E4 |
| Supply Voltage (VS) | 1.65 to 5.5 volts |